Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single TSM5NC50CP ROG

Description
Win Source Part Number: 1101483-TSM5NC50CP ROG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 5A (Tc) Rds On (Max) @ Id, Vgs: 1.38Ohm @ 2.4A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Power Dissipation (Max): 83W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 586 pF @ 50 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Taiwan Semiconductor Corporation Other Names: TSM5NC50CP ROGCT,TSM5NC50CP ROGTR,TSM5NC50CP ROGDKR-ND,TSM5NC50CP ROGDKR,TSM5NC50CP ROGCT-ND,TSM5NC50CPR OGCT,TSM5NC50CPROGTR ,TSM5NC50CP ROGTR-ND,TSM5NC50CP ROGDKR Base Product Number: TSM5 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1101483-TSM5NC50CP ROG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 5A (Tc) Rds On (Max) @ Id, Vgs: 1.38Ohm @ 2.4A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Power Dissipation (Max): 83W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 586 pF @ 50 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Taiwan Semiconductor Corporation Other Names: TSM5NC50CP ROGCT,TSM5NC50CP ROGTR,TSM5NC50CP ROGDKR-ND,TSM5NC50CP ROGDKR,TSM5NC50CP ROGCT-ND,TSM5NC50CPR OGCT,TSM5NC50CPROGTR ,TSM5NC50CP ROGTR-ND,TSM5NC50CP ROGDKR Base Product Number: TSM5 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1101483-TSM5NC50CP ROG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1101483-TSM5NC50CP ROG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1101483-TSM5NC50CP ROG
Win Source Part Number: 1101483-TSM5NC50CP ROG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 5A (Tc) Rds On (Max) @ Id, Vgs: 1.38Ohm @ 2.4A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Power Dissipation (Max): 83W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 586 pF @ 50 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Taiwan Semiconductor Corporation Other Names: TSM5NC50CP ROGCT,TSM5NC50CP ROGTR,TSM5NC50CP ROGDKR-ND,TSM5NC50CP ROGDKR,TSM5NC50CP ROGCT-ND,TSM5NC50CPR OGCT,TSM5NC50CPROGTR ,TSM5NC50CP ROGTR-ND,TSM5NC50CP ROGDKR Base Product Number: TSM5 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1101483-TSM5NC50CP ROG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 5A (Tc)
Rds On (Max) @ Id, Vgs: 1.38Ohm @ 2.4A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Power Dissipation (Max): 83W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 586 pF @ 50 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Taiwan Semiconductor Corporation
Other Names: TSM5NC50CP ROGCT,TSM5NC50CP ROGTR,TSM5NC50CP ROGDKR-ND,TSM5NC50CPROGDKR,TSM5NC50CP ROGCT-ND,TSM5NC50CPROGCT,TSM5NC50CPROGTR,TSM5NC50CP ROGTR-ND,TSM5NC50CP ROGDKR
Base Product Number: TSM5
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 500V, 5Amp, 1,38ohm N channel Mosfet

MOSFET 500V, 5Amp, 1,38ohm N channel Mosfet

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1101483-TSM5NC50CP ROG TSM5NC50CP ROG
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 40 V, 6.3 mΩ standard level MOSFET in LFPAK33 - BUK7M6R3-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 70000 milliamps
View Details
8 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD212902PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
MOSFETs - 1708877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Powerdi3333
View Details
CSD83325L CSD83325L, Dual N-Channel NexFET? Power MOSFETs - CSD83325L - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0059 ohms
View Details
7 suppliers