The TSM4NB50CH C5G is a 500V N-channel enhancement mode MOSFET in a TO-251 package, designed for high-efficiency switch-mode power supplies and power factor correction. It has a continuous drain current rating of 3 A and an on-state resistance of 2.7 Ω at 10 V gate-source voltage. The device features a typical gate charge of 7.6 nC and reverse transfer capacitance of 18 pF, supporting fast switching performance. It withstands a single_pulse avalanche energy of 110 mJ and operates within a junction temperature range of -55°C to +150°C. The thermal resistance from junction to case is 2.78 °C/W. The part is halogen-free and meets RoHS standards.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TSM4NB50CH C5G |
| Product Name | MOSFET |