Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1065230-TSM4N60ECP ROG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 86.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 545pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2.5 Ohm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
MOSFET 600V, 4Amp, 2,5ohm N channel Mosfet
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1065230-TSM4N60ECP ROG | TSM4N60ECP ROG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM4N60ECP ROG | MOSFET |
| Polarity | N-Channel; N-Channel | |
| V(BR)DSS | 600 volts | |
| PD | 86200 milliwatts |