Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays TSM4925DCS

Description
Win Source Part Number: 1383748-TSM4925DCS Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>FET, MOSFET Arrays Package: Tape & Reel (TR) Technology: MOSFET (Metal Oxide) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 7.1A (Ta) Rds On (Max) @ Id, Vgs: 25mOhm @ 7.1A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power - Max: 2W (Ta) Configuration: 2 P-Channel Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Gate Charge (Qg) (Max) @ Vgs: 70nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 1900pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. HTSUS: 8541.29.0095 Mfr: Taiwan Semiconductor Base Product Number: TSM4925 REACH Status: REACH Unaffected Standard Package: 5,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383748-TSM4925DCS Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>FET, MOSFET Arrays Package: Tape & Reel (TR) Technology: MOSFET (Metal Oxide) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 7.1A (Ta) Rds On (Max) @ Id, Vgs: 25mOhm @ 7.1A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power - Max: 2W (Ta) Configuration: 2 P-Channel Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Gate Charge (Qg) (Max) @ Vgs: 70nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 1900pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. HTSUS: 8541.29.0095 Mfr: Taiwan Semiconductor Base Product Number: TSM4925 REACH Status: REACH Unaffected Standard Package: 5,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays - 1383748-TSM4925DCS - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
1383748-TSM4925DCS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 1383748-TSM4925DCS
Win Source Part Number: 1383748-TSM4925DCS Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>FET, MOSFET Arrays Package: Tape & Reel (TR) Technology: MOSFET (Metal Oxide) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 7.1A (Ta) Rds On (Max) @ Id, Vgs: 25mOhm @ 7.1A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power - Max: 2W (Ta) Configuration: 2 P-Channel Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Gate Charge (Qg) (Max) @ Vgs: 70nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 1900pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. HTSUS: 8541.29.0095 Mfr: Taiwan Semiconductor Base Product Number: TSM4925 REACH Status: REACH Unaffected Standard Package: 5,000 pcs

Win Source Part Number: 1383748-TSM4925DCS
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>FET, MOSFET Arrays
Package: Tape & Reel (TR)
Technology: MOSFET (Metal Oxide)
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 7.1A (Ta)
Rds On (Max) @ Id, Vgs: 25mOhm @ 7.1A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power - Max: 2W (Ta)
Configuration: 2 P-Channel
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Gate Charge (Qg) (Max) @ Vgs: 70nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 1900pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
HTSUS: 8541.29.0095
Mfr: Taiwan Semiconductor
Base Product Number: TSM4925
REACH Status: REACH Unaffected
Standard Package: 5,000 pcs

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TSM4925DCS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TSM4925DCS
MOSFET 2P-CH 30V 7.1A 8SOP

MOSFET 2P-CH 30V 7.1A 8SOP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Dual 30V P channel MOSFET

MOSFET Dual 30V P channel MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1383748-TSM4925DCS TSM4925DCS TSM4925DCS
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF2804L-313 - Acme Chip Technology Co., Limited
Specs
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Packing Method Tube; Tube
View Details