Win Source Part Number: 1383747-TSM4806CS
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 28A (Ta)
Rds On (Max) @ Id, Vgs: 20mOhm @ 20A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 2W (Ta)
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Gate Charge (Qg) (Max) @ Vgs: 12.3 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 961 pF @ 15 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
HTSUS: 8541.29.0095
Mfr: Taiwan Semiconductor
Base Product Number: TSM4806
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
REACH Status: REACH Unaffected
Standard Package: 5,000 pcs
20V, 28A, SINGLE N-CHANNEL POWER
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | RF Transistors |
| Product Number | 1383747-TSM4806CS | TSM4806CS |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |