Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101474-TSM4431CSRL
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 2.5 W
Number of Pins: 8
Categories: OEM Parts(T-Z)
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 5.8 A
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1101474-TSM4431CSRL |
| Product Name | OEM Parts - OEM Parts (T - Z) - TSM4431CSRL |