Taiwan Semiconductor Manufacturing Company, Ltd. OEM Parts - OEM Parts (T - Z) - TSM4410CSRL TSM4410CSRL

Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965279-TSM4410CSRL Packaging: Tape and Reel Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 2 W Number of Pins: 8 Categories: OEM Parts(T-Z) Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 25 A Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965279-TSM4410CSRL Packaging: Tape and Reel Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 2 W Number of Pins: 8 Categories: OEM Parts(T-Z) Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 25 A Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TSM4410CSRL - 965279-TSM4410CSRL - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TSM4410CSRL
965279-TSM4410CSRL
OEM Parts - OEM Parts (T - Z) - TSM4410CSRL 965279-TSM4410CSRL
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965279-TSM4410CSRL Packaging: Tape and Reel Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 2 W Number of Pins: 8 Categories: OEM Parts(T-Z) Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 25 A Gate to Source Voltage (Vgs): 20 V

Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965279-TSM4410CSRL
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 2 W
Number of Pins: 8
Categories: OEM Parts(T-Z)
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 25 A
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 965279-TSM4410CSRL
Product Name OEM Parts - OEM Parts (T - Z) - TSM4410CSRL
Unlock Full Specs
to access all available technical data