Taiwan Semiconductor Manufacturing Company, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM3N80CI C0G TSM3N80CI C0G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1114741-TSM3N80CI C0G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 94W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: ITO-220 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 3A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 696pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4.2 Ohm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1114741-TSM3N80CI C0G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 94W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: ITO-220 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 3A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 696pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4.2 Ohm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM3N80CI C0G - 1114741-TSM3N80CI C0G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM3N80CI C0G
1114741-TSM3N80CI C0G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM3N80CI C0G 1114741-TSM3N80CI C0G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1114741-TSM3N80CI C0G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 94W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: ITO-220 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 3A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 696pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4.2 Ohm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1114741-TSM3N80CI C0G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 94W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: ITO-220
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 3A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 696pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 4.2 Ohm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 800V 3A N Channel Power Mosfet

MOSFET 800V 3A N Channel Power Mosfet

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1114741-TSM3N80CI C0G TSM3N80CI C0G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM3N80CI C0G MOSFET
Polarity N-Channel; N-Channel
V(BR)DSS 800 volts
PD 94000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

OEM Souring - 1463503-AUIRFP4568-E - Win Source Electronics
Infineon Technologies AG
Specs
Package Type SOT3
View Details
9 suppliers
QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110900SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
3 suppliers
CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A - CSD18503Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0062 ohms
View Details
8 suppliers