Taiwan Semiconductor Manufacturing Company, Ltd. MOSFET TSM3N100CP ROG

Description
MOSFET Power MOSFET, N-CHAN 1000V, 2.5A, 6 Ohms
Description
MOSFET Power MOSFET, N-CHAN 1000V, 2.5A, 6 Ohms
Datasheet
Datasheet Summary
Powered by GS/AI

The TSM3N100CP is an N-channel power MOSFET rated for 1000 V drain-source voltage and 2.5 A continuous drain current at 25°C, with a maximum on-state resistance of 6 Ω. It is packaged in a TO-252 (DPAK) case with a moisture sensitivity level of 3 per J-STD-020. The device is avalanche-rated with 20 mJ single-pulse energy and 1.4 A current, and complies with RoHS Directive 2011/65/EU and is halogen-free per IEC 61249-2-21. Thermal resistance from junction to case is 1.26 °C/W, and junction-to-ambient is 62 °C/W on FR-4 PCB in still air. Operating junction and storage temperature ranges from -55 °C to +150 °C.

Datasheet Summary
Powered by GS/AI

The TSM3N100CP is an N-channel power MOSFET rated for 1000 V drain-source voltage and 2.5 A continuous drain current at 25°C, with a maximum on-state resistance of 6 Ω. It is packaged in a TO-252 (DPAK) case with a moisture sensitivity level of 3 per J-STD-020. The device is avalanche-rated with 20 mJ single-pulse energy and 1.4 A current, and complies with RoHS Directive 2011/65/EU and is halogen-free per IEC 61249-2-21. Thermal resistance from junction to case is 1.26 °C/W, and junction-to-ambient is 62 °C/W on FR-4 PCB in still air. Operating junction and storage temperature ranges from -55 °C to +150 °C.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET Power MOSFET, N-CHAN 1000V, 2.5A, 6 Ohms

MOSFET Power MOSFET, N-CHAN 1000V, 2.5A, 6 Ohms

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TSM3N100CP ROG
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

60V 385MA MOSFET Transistor - 278-2N7002E,215 - ERSAELECTRONICS PTE. LTD.
Specs
PD 830 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR)
View Details
3 suppliers
MOSFETs - 1464890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Powerdi3333
View Details
 - AUIRB24427STR - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PSOP8
Packing Method Tape Reel; Tape & Reel
View Details