Taiwan Semiconductor Manufacturing Company, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM35N10CP ROG TSM35N10CP ROG

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1114739-TSM35N10CP ROG Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 32A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 34nC @ 10V Max Input Capacitance: 1598pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 37 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1114739-TSM35N10CP ROG Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 32A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 34nC @ 10V Max Input Capacitance: 1598pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 37 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM35N10CP ROG - 1114739-TSM35N10CP ROG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM35N10CP ROG
1114739-TSM35N10CP ROG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM35N10CP ROG 1114739-TSM35N10CP ROG
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1114739-TSM35N10CP ROG Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 32A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 34nC @ 10V Max Input Capacitance: 1598pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 37 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1114739-TSM35N10CP ROG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83.3W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 32A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 34nC @ 10V
Max Input Capacitance: 1598pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 37 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 100V 32A N Channel Mosfet

MOSFET 100V 32A N Channel Mosfet

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1114739-TSM35N10CP ROG TSM35N10CP ROG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM35N10CP ROG MOSFET
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 83300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110808ASCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
PMIC - PMIC - Gate Drivers - TPS2812DRG4 - 1111562-TPS2812DRG4 - Win Source Electronics
Specs
Polarity N-Channel; P-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 8-SOIC
View Details
75V 45A DPAK MOSFET Transistor - 278-BUK7226-75A,118 - ERSAELECTRONICS PTE. LTD.
Specs
PD 158000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
3 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMZHN120R080M1T - AIMZHN120R080M1T - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details