Taiwan Semiconductor Manufacturing Company, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM3454CX6 TSM3454CX6

Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101468-TSM3454CX6 Packaging: Cut Tape Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Power Dissipation: 2 W Resistance: 48 mΩ Number of Pins: 6 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-26 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC Max Power Dissipation: 2 W Continuous Drain Current (ID): 4.5 A Nominal Vgs: 1 V Threshold Voltage: 1 V
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101468-TSM3454CX6 Packaging: Cut Tape Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Power Dissipation: 2 W Resistance: 48 mΩ Number of Pins: 6 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-26 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC Max Power Dissipation: 2 W Continuous Drain Current (ID): 4.5 A Nominal Vgs: 1 V Threshold Voltage: 1 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM3454CX6 - 1101468-TSM3454CX6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM3454CX6
1101468-TSM3454CX6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM3454CX6 1101468-TSM3454CX6
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101468-TSM3454CX6 Packaging: Cut Tape Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Power Dissipation: 2 W Resistance: 48 mΩ Number of Pins: 6 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-26 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC Max Power Dissipation: 2 W Continuous Drain Current (ID): 4.5 A Nominal Vgs: 1 V Threshold Voltage: 1 V

Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101468-TSM3454CX6
Packaging: Cut Tape
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Power Dissipation: 2 W
Resistance: 48 mΩ
Number of Pins: 6
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOT-26
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Max Power Dissipation: 2 W
Continuous Drain Current (ID): 4.5 A
Nominal Vgs: 1 V
Threshold Voltage: 1 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1101468-TSM3454CX6
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM3454CX6
rDS(on) 0.0480 ohms
Unlock Full Specs
to access all available technical data