Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1274804-TSM3443CX6
Manufacturer Homepage: www.taiwansemi.com
Alternative Parts (Cross-Reference): SI3441BDV-T1-E3; TSM3443CX6 RF; TSM3443CX6 RFG; TSM3443CX6;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
-20V, -4.7A, SINGLE P-CHANNEL PO
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1274804-TSM3443CX6 | TSM3443CX6 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM3443CX6 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement |