Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101467-TSM3442CX6RF
Length: 3.1 mm
Mounting: SMD (SMT)
Number of Elements: 1
Input Capacitance: 340 pF
Power Dissipation: 1.25 W
Height: 1.1 mm
Number of Pins: 6
Width: 1.7 mm
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOT-26
Alternative Parts (Cross-Reference): TSM3442CX6RFTSM3442C
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 1.25 W
Turn-On Delay Time: 25 ns
Continuous Drain Current (ID): 4 A
Turn-Off Delay Time: 60 ns
Drain to Source Resistance: 90 mΩ
Gate to Source Voltage (Vgs): 8 V
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1101467-TSM3442CX6RF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM3442CX6RF |
| rDS(on) | 0.0900 ohms |