Taiwan Semiconductor Manufacturing Company, Ltd. OEM Parts - OEM Parts (T - Z) - TSM3433CX6RF TSM3433CX6RF

Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101466-TSM3433CX6RF Packaging: Tape and Reel Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 2 W Number of Pins: 6 Categories: OEM Parts(T-Z) Case / Package: SOT-26 Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 5.6 A Gate to Source Voltage (Vgs): 8 V
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101466-TSM3433CX6RF Packaging: Tape and Reel Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 2 W Number of Pins: 6 Categories: OEM Parts(T-Z) Case / Package: SOT-26 Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 5.6 A Gate to Source Voltage (Vgs): 8 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TSM3433CX6RF - 1101466-TSM3433CX6RF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TSM3433CX6RF
1101466-TSM3433CX6RF
OEM Parts - OEM Parts (T - Z) - TSM3433CX6RF 1101466-TSM3433CX6RF
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101466-TSM3433CX6RF Packaging: Tape and Reel Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 2 W Number of Pins: 6 Categories: OEM Parts(T-Z) Case / Package: SOT-26 Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 5.6 A Gate to Source Voltage (Vgs): 8 V

Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101466-TSM3433CX6RF
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 2 W
Number of Pins: 6
Categories: OEM Parts(T-Z)
Case / Package: SOT-26
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 5.6 A
Gate to Source Voltage (Vgs): 8 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1101466-TSM3433CX6RF
Product Name OEM Parts - OEM Parts (T - Z) - TSM3433CX6RF
Unlock Full Specs
to access all available technical data