Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs TSM340N06CH

Description
Win Source Part Number: 1383746-TSM340N06CH Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Package: Tube Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 34mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 40W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Stub Leads, IPak Supplier Device Package: TO-251S (I-PAK SL) Gate Charge (Qg) (Max) @ Vgs: 16.6 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1180 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8541.29.0095 Mfr: Taiwan Semiconductor Base Product Number: TSM340 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V REACH Status: REACH Unaffected Standard Package: 15,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383746-TSM340N06CH Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Package: Tube Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 34mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 40W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Stub Leads, IPak Supplier Device Package: TO-251S (I-PAK SL) Gate Charge (Qg) (Max) @ Vgs: 16.6 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1180 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8541.29.0095 Mfr: Taiwan Semiconductor Base Product Number: TSM340 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V REACH Status: REACH Unaffected Standard Package: 15,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1383746-TSM340N06CH - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1383746-TSM340N06CH
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1383746-TSM340N06CH
Win Source Part Number: 1383746-TSM340N06CH Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Package: Tube Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 34mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 40W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Stub Leads, IPak Supplier Device Package: TO-251S (I-PAK SL) Gate Charge (Qg) (Max) @ Vgs: 16.6 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1180 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8541.29.0095 Mfr: Taiwan Semiconductor Base Product Number: TSM340 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V REACH Status: REACH Unaffected Standard Package: 15,000 pcs

Win Source Part Number: 1383746-TSM340N06CH
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Package: Tube
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 34mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 40W (Tc)
Mounting Type: Through Hole
Package / Case: TO-251-3 Stub Leads, IPak
Supplier Device Package: TO-251S (I-PAK SL)
Gate Charge (Qg) (Max) @ Vgs: 16.6 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1180 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
HTSUS: 8541.29.0095
Mfr: Taiwan Semiconductor
Base Product Number: TSM340
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
REACH Status: REACH Unaffected
Standard Package: 15,000 pcs

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TSM340N06CH
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TSM340N06CH
60V, 25A, SINGLE N-CHANNEL POWER

60V, 25A, SINGLE N-CHANNEL POWER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1383746-TSM340N06CH TSM340N06CH
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers
Single FETs, MOSFETs - AUIRF1324S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details