Taiwan Semiconductor Manufacturing Company, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM3404CX TSM3404CX

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 382536-TSM3404CX Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 382536-TSM3404CX Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM3404CX - 382536-TSM3404CX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM3404CX
382536-TSM3404CX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM3404CX 382536-TSM3404CX
Manufacturer: Taiwan Semiconductor Win Source Part Number: 382536-TSM3404CX Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 382536-TSM3404CX
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N channel MOSFET

MOSFET 30V N channel MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 382536-TSM3404CX TSM3404CX
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM3404CX MOSFET
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD75208W1015 CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs - CSD75208W1015 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.1080 ohms
View Details
8 suppliers
Silicon Carbide MOSFET Discretes - AIMBG120R080M1 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
100V 49A MOSFET Transistor - 278-BUK7526-100B,127 - ERSAELECTRONICS PTE. LTD.
Specs
PD 157000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
4 suppliers
Advanced Linear Devices, Inc.
View Details