Taiwan Semiconductor Manufacturing Company, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM3401CX RFG TSM3401CX RFG

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1114735-TSM3401CX RFG Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 2.7nC @ 10V Max Input Capacitance: 551.57pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1114735-TSM3401CX RFG Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 2.7nC @ 10V Max Input Capacitance: 551.57pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM3401CX RFG - 1114735-TSM3401CX RFG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM3401CX RFG
1114735-TSM3401CX RFG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM3401CX RFG 1114735-TSM3401CX RFG
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1114735-TSM3401CX RFG Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 2.7nC @ 10V Max Input Capacitance: 551.57pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1114735-TSM3401CX RFG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 2.7nC @ 10V
Max Input Capacitance: 551.57pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 60 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - TSM3401CX RFG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
TSM3401CX RFG
Single FETs, MOSFETs TSM3401CX RFG
MOSFET P-CHANNEL 30V 3A SOT23

MOSFET P-CHANNEL 30V 3A SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V P channel Mosfet

MOSFET 30V P channel Mosfet

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1114735-TSM3401CX RFG TSM3401CX RFG TSM3401CX RFG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM3401CX RFG Single FETs, MOSFETs MOSFET
Polarity P-Channel; P-Channel P-Channel; P-Channel
V(BR)DSS 30 volts 30 volts
PD 1250 milliwatts 1250 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

100 V, N-channel Trench MOSFET - BUK6D385-100EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 3700 milliamps
View Details
8 suppliers
CSD16412Q5A N-Channel NexFET™ Power MOSFET - CSD16412Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0160 ohms
View Details
8 suppliers
 - 1ED3131MU12HXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details