Taiwan Semiconductor Manufacturing Company, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2N7002KCX TSM2N7002KCX

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 841103-TSM2N7002KCX Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 841103-TSM2N7002KCX Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2N7002KCX - 841103-TSM2N7002KCX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2N7002KCX
841103-TSM2N7002KCX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2N7002KCX 841103-TSM2N7002KCX
Manufacturer: Taiwan Semiconductor Win Source Part Number: 841103-TSM2N7002KCX Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 841103-TSM2N7002KCX
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TSM2N7002KCX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TSM2N7002KCX
60V, 0.3A, SINGLE N-CHANNEL POWE

60V, 0.3A, SINGLE N-CHANNEL POWE

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V 0.2Amp N channel MOSFET

MOSFET 60V 0.2Amp N channel MOSFET

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 841103-TSM2N7002KCX TSM2N7002KCX TSM2N7002KCX
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2N7002KCX Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Surface Mount
Packing Method Tube; Tube
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details