Taiwan Semiconductor Manufacturing Company, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2N7002KCX RFG TSM2N7002KCX RFG

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1096970-TSM2N7002KCX RFG Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 300mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.4nC @ 4.5V Max Input Capacitance: 30pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 Ohm @ 300mA, 10V Alternative Parts (Cross-Reference): NDS7002A; TSM2N7002KCU RF; TSM2N7002KCX RF; TSM2N7002KCX RFG; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1096970-TSM2N7002KCX RFG Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 300mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.4nC @ 4.5V Max Input Capacitance: 30pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 Ohm @ 300mA, 10V Alternative Parts (Cross-Reference): NDS7002A; TSM2N7002KCU RF; TSM2N7002KCX RF; TSM2N7002KCX RFG; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2N7002KCX RFG - 1096970-TSM2N7002KCX RFG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2N7002KCX RFG
1096970-TSM2N7002KCX RFG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2N7002KCX RFG 1096970-TSM2N7002KCX RFG
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1096970-TSM2N7002KCX RFG Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 300mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.4nC @ 4.5V Max Input Capacitance: 30pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 Ohm @ 300mA, 10V Alternative Parts (Cross-Reference): NDS7002A; TSM2N7002KCU RF; TSM2N7002KCX RF; TSM2N7002KCX RFG; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1096970-TSM2N7002KCX RFG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 300mA (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 0.4nC @ 4.5V
Max Input Capacitance: 30pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 Ohm @ 300mA, 10V
Alternative Parts (Cross-Reference): NDS7002A; TSM2N7002KCU RF; TSM2N7002KCX RF; TSM2N7002KCX RFG;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - TSM2N7002KCX RFG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
TSM2N7002KCX RFG
Single FETs, MOSFETs TSM2N7002KCX RFG
MOSFET N-CH 60V 300MA SOT23

MOSFET N-CH 60V 300MA SOT23

Supplier's Site Datasheet
MOSFET 60V 0.2Amp N channel Mosfet

MOSFET 60V 0.2Amp N channel Mosfet

Buy Now

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1096970-TSM2N7002KCX RFG TSM2N7002KCX RFG TSM2N7002KCX RFG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2N7002KCX RFG Single FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts
PD 300 milliwatts 300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD13202Q2 N-Channel Power MOSFET, CSD13202Q2, 12V Vds, 9.3mohm Rdson4.5 (max) - CSD13202Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0093 ohms
View Details
8 suppliers
MOSFETs - 1658845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-363 (sc-88)
View Details
 - 2ED21844S06JXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-14
Packing Method Tape Reel; Tape & Reel
View Details
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804APCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers