Manufacturer: Taiwan Semiconductor
Win Source Part Number: 901383-TSM2N7000KCT A3G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 300mA (Ta) 400mW (Ta) Through Hole TO-92
Package: Cut Tape (CT), Tape & Box (TB)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: TO-92
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Other Part Number: TSM2N7000KCT A3GTB-ND, TSM2N7000KCT A3GCT-ND, TSM2N7000KCT A3GTB, TSM2N7000KCT A3GCT, TSM2N7000KCTA3GCT, TSM2N7000KCTA3GTB
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 901383-TSM2N7000KCT A3G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2N7000KCT A3G |
| Polarity | N-Channel |