Taiwan Semiconductor Manufacturing Company, Ltd. MOSFET TSM280NB06LCR RLG

Description
MOSFET 60V 28A 28mOhm N-Chan Pwr MOSFET
Description
MOSFET 60V 28A 28mOhm N-Chan Pwr MOSFET
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel power MOSFET for applications including BLDC motor control and DC-DC conversion, packaged in PDFN56 with a maximum drain-source voltage of 60 V, continuous drain current of 28 A at 25°C, and on-state resistance of 28 mΩ at VGS = 10 V. Junction temperature operates from -55°C to +175°C. Thermal resistance from junction to case is 2.7°C/W, and junction to ambient is 48°C/W on a 1 in² pad of 2 oz copper. Compliant with RoHS 2011/65/EU and IEC 61249-2-21 halogen-free standards. Total gate charge is 9 nC at VGS = 4.5 V.

Datasheet Summary
Powered by GS/AI

N-channel power MOSFET for applications including BLDC motor control and DC-DC conversion, packaged in PDFN56 with a maximum drain-source voltage of 60 V, continuous drain current of 28 A at 25°C, and on-state resistance of 28 mΩ at VGS = 10 V. Junction temperature operates from -55°C to +175°C. Thermal resistance from junction to case is 2.7°C/W, and junction to ambient is 48°C/W on a 1 in² pad of 2 oz copper. Compliant with RoHS 2011/65/EU and IEC 61249-2-21 halogen-free standards. Total gate charge is 9 nC at VGS = 4.5 V.

Suppliers

Company
Product
Description
Supplier Links
MOSFET 60V 28A 28mOhm N-Chan Pwr MOSFET

MOSFET 60V 28A 28mOhm N-Chan Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TSM280NB06LCR RLG
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

60 V, N-channel Trench MOSFET - BSS138AKM-QYL - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 350000 milliamps
View Details
2 suppliers
MOSFETs - 1826893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); To-252 (dpak)
View Details