Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs TSM2328CX

Description
Win Source Part Number: 1380162-TSM2328CX Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 37 pct. Mfr: Taiwan Semiconductor Corporation Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Base Product Number: TSM2328 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 1.5A (Ta) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 250mOhm @ 1.5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 11.1 nC @ 5 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 975 pF @ 25 V Power Dissipation (Max): 1.38W (Ta) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet
Description
Win Source Part Number: 1380162-TSM2328CX Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 37 pct. Mfr: Taiwan Semiconductor Corporation Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Base Product Number: TSM2328 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 1.5A (Ta) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 250mOhm @ 1.5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 11.1 nC @ 5 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 975 pF @ 25 V Power Dissipation (Max): 1.38W (Ta) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1380162-TSM2328CX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1380162-TSM2328CX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1380162-TSM2328CX
Win Source Part Number: 1380162-TSM2328CX Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 37 pct. Mfr: Taiwan Semiconductor Corporation Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Base Product Number: TSM2328 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 1.5A (Ta) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 250mOhm @ 1.5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 11.1 nC @ 5 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 975 pF @ 25 V Power Dissipation (Max): 1.38W (Ta) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1380162-TSM2328CX
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 37 pct.
Mfr: Taiwan Semiconductor Corporation
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Base Product Number: TSM2328
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 1.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 250mOhm @ 1.5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 11.1 nC @ 5 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 975 pF @ 25 V
Power Dissipation (Max): 1.38W (Ta)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TSM2328CX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TSM2328CX
100V, 1.5A, SINGLE N-CHANNEL POW

100V, 1.5A, SINGLE N-CHANNEL POW

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1380162-TSM2328CX TSM2328CX
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
FET, MOSFET Arrays - AUIRF7313Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080K3S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tube; Tube
View Details
2 suppliers