Taiwan Semiconductor Manufacturing Company, Ltd. OEM Parts - OEM Parts (T - Z) - TSM2318CX RF TSM2318CX RF

Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101455-TSM2318CX RF Length: 3.1 mm Mounting: SMD (SMT) Number of Elements: 1 Input Capacitance: 540 pF Power Dissipation: 1.25 W Height: 1.2 mm Number of Pins: 3 Width: 1.7 mm Categories: OEM Parts(T-Z) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 1.25 W Turn-On Delay Time: 5 ns Continuous Drain Current (ID): 3.9 A Turn-Off Delay Time: 20 ns Drain to Source Resistance: 62 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101455-TSM2318CX RF Length: 3.1 mm Mounting: SMD (SMT) Number of Elements: 1 Input Capacitance: 540 pF Power Dissipation: 1.25 W Height: 1.2 mm Number of Pins: 3 Width: 1.7 mm Categories: OEM Parts(T-Z) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 1.25 W Turn-On Delay Time: 5 ns Continuous Drain Current (ID): 3.9 A Turn-Off Delay Time: 20 ns Drain to Source Resistance: 62 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TSM2318CX RF - 1101455-TSM2318CX RF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TSM2318CX RF
1101455-TSM2318CX RF
OEM Parts - OEM Parts (T - Z) - TSM2318CX RF 1101455-TSM2318CX RF
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101455-TSM2318CX RF Length: 3.1 mm Mounting: SMD (SMT) Number of Elements: 1 Input Capacitance: 540 pF Power Dissipation: 1.25 W Height: 1.2 mm Number of Pins: 3 Width: 1.7 mm Categories: OEM Parts(T-Z) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 1.25 W Turn-On Delay Time: 5 ns Continuous Drain Current (ID): 3.9 A Turn-Off Delay Time: 20 ns Drain to Source Resistance: 62 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101455-TSM2318CX RF
Length: 3.1 mm
Mounting: SMD (SMT)
Number of Elements: 1
Input Capacitance: 540 pF
Power Dissipation: 1.25 W
Height: 1.2 mm
Number of Pins: 3
Width: 1.7 mm
Categories: OEM Parts(T-Z)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 1.25 W
Turn-On Delay Time: 5 ns
Continuous Drain Current (ID): 3.9 A
Turn-Off Delay Time: 20 ns
Drain to Source Resistance: 62 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1101455-TSM2318CX RF
Product Name OEM Parts - OEM Parts (T - Z) - TSM2318CX RF
Unlock Full Specs
to access all available technical data