Taiwan Semiconductor Manufacturing Company, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2310CX TSM2310CX

Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999784-TSM2310CX Packaging: Cut Tape Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 20 V Power Dissipation: 1.25 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC Max Power Dissipation: 1.25 W Continuous Drain Current (ID): 4 A Drain to Source Resistance: 24 mΩ Nominal Vgs: 800 mV Threshold Voltage: 800 mV
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999784-TSM2310CX Packaging: Cut Tape Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 20 V Power Dissipation: 1.25 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC Max Power Dissipation: 1.25 W Continuous Drain Current (ID): 4 A Drain to Source Resistance: 24 mΩ Nominal Vgs: 800 mV Threshold Voltage: 800 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2310CX - 999784-TSM2310CX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2310CX
999784-TSM2310CX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2310CX 999784-TSM2310CX
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999784-TSM2310CX Packaging: Cut Tape Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 20 V Power Dissipation: 1.25 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC Max Power Dissipation: 1.25 W Continuous Drain Current (ID): 4 A Drain to Source Resistance: 24 mΩ Nominal Vgs: 800 mV Threshold Voltage: 800 mV

Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999784-TSM2310CX
Packaging: Cut Tape
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 20 V
Power Dissipation: 1.25 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Max Power Dissipation: 1.25 W
Continuous Drain Current (ID): 4 A
Drain to Source Resistance: 24 mΩ
Nominal Vgs: 800 mV
Threshold Voltage: 800 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 999784-TSM2310CX
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2310CX
rDS(on) 0.0240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CSD25483F4 20V , P-Channel FemtoFET?MOSFET - CSD25483F4T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
IDSS -6500 milliamps
View Details
8 suppliers
MOSFETs - 2139177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
85V 100A TO-220 MOSFET Transistor - 285-054NE8N - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
2 suppliers