Taiwan Semiconductor Manufacturing Company, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2307CX TSM2307CX

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1274792-TSM2307CX Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1274792-TSM2307CX Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2307CX - 1274792-TSM2307CX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2307CX
1274792-TSM2307CX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2307CX 1274792-TSM2307CX
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1274792-TSM2307CX Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1274792-TSM2307CX
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
MOSFET 30V P channel MOSFET

MOSFET 30V P channel MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1274792-TSM2307CX TSM2307CX
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2307CX MOSFET
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

0.22A, 2.7-5.5V Single Hot-Swap IC Hi-Side MOSFET, Fault Report, Act-High Enable 8-SOIC -40 to 85 - 815-TPS2030DRG4 - Utmel Electronic Limited
Specs
TJ -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Dual N-Channel Matched MOSFET Pair - ALD1101BSAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
Mosfet,nn Channel,60V,0.32A,sot363; Transistor Polarity Nexperia - 28T0308 - Newark, An Avnet Company
Specs
Polarity N-Channel
IDSS 320 milliamps
rDS(on) 1 ohms
View Details
2 suppliers
 - AUIR3242STRXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details