Taiwan Semiconductor Manufacturing Company, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2307CX RF TSM2307CX RF

Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101450-TSM2307CX RF Length: 3.1 mm Mounting: SMD (SMT) Number of Elements: 1 Input Capacitance: 565 pF Power Dissipation: 1.25 W Height: 1.2 mm Number of Pins: 3 Width: 1.7 mm Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 1.25 W Turn-On Delay Time: 20 ns Continuous Drain Current (ID): 3 A Turn-Off Delay Time: 50 ns Drain to Source Resistance: 140 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101450-TSM2307CX RF Length: 3.1 mm Mounting: SMD (SMT) Number of Elements: 1 Input Capacitance: 565 pF Power Dissipation: 1.25 W Height: 1.2 mm Number of Pins: 3 Width: 1.7 mm Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 1.25 W Turn-On Delay Time: 20 ns Continuous Drain Current (ID): 3 A Turn-Off Delay Time: 50 ns Drain to Source Resistance: 140 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2307CX RF - 1101450-TSM2307CX RF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2307CX RF
1101450-TSM2307CX RF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2307CX RF 1101450-TSM2307CX RF
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101450-TSM2307CX RF Length: 3.1 mm Mounting: SMD (SMT) Number of Elements: 1 Input Capacitance: 565 pF Power Dissipation: 1.25 W Height: 1.2 mm Number of Pins: 3 Width: 1.7 mm Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 1.25 W Turn-On Delay Time: 20 ns Continuous Drain Current (ID): 3 A Turn-Off Delay Time: 50 ns Drain to Source Resistance: 140 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101450-TSM2307CX RF
Length: 3.1 mm
Mounting: SMD (SMT)
Number of Elements: 1
Input Capacitance: 565 pF
Power Dissipation: 1.25 W
Height: 1.2 mm
Number of Pins: 3
Width: 1.7 mm
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 1.25 W
Turn-On Delay Time: 20 ns
Continuous Drain Current (ID): 3 A
Turn-Off Delay Time: 50 ns
Drain to Source Resistance: 140 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now
MOSFETs - 7436030 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7436030
MOSFETs 7436030
Power Mosfet, P channel, 30V, 3A, SOT-23

Power Mosfet, P channel, 30V, 3A, SOT-23

Supplier's Site
MOSFETs - 7436030P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7436030P
MOSFETs 7436030P
Power Mosfet, P channel, 30V, 3A, SOT-23

Power Mosfet, P channel, 30V, 3A, SOT-23

Supplier's Site
MOSFETs - 1699282 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1699282
MOSFETs 1699282
Power Mosfet, P channel, 30V, 3A, SOT-23

Power Mosfet, P channel, 30V, 3A, SOT-23

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1101450-TSM2307CX RF 7436030 7436030P
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2307CX RF MOSFETs MOSFETs
rDS(on) 0.1400 ohms
PD 1250 milliwatts
TJ -55 C (-67 F)
Package Type SOT3; SOT23; SOT-23 SOT23; Sot-23 SOT23; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 155018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Single FETs, MOSFETs - 94-2110-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
Mosfet,nn Channel,60V,0.32A,sot363; Transistor Polarity Nexperia - 28T0308 - Newark, An Avnet Company
Specs
Polarity N-Channel
IDSS 320 milliamps
rDS(on) 1 ohms
View Details
2 suppliers
CSD88537ND 60-V Dual N-Channel NexFET Power MOSFET, CSD88537ND - CSD88537NDT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 62000 milliamps
View Details
7 suppliers