Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101449-TSM2301CX RF
Length: 3.05 mm
Voltage: 20 V
Mounting: SMD (SMT)
Number of Elements: 1
Input Capacitance: 447 pF
Power Dissipation: 900 mW
Height: 950 µm
Current: 23 A
Number of Pins: 3
Width: 1.4 mm
Categories: OEM Parts(T-Z)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 900 mW
Turn-On Delay Time: 5 ns
Continuous Drain Current (ID): 2.8 A
Turn-Off Delay Time: 95 ns
Drain to Source Resistance: 130 mΩ
Gate to Source Voltage (Vgs): 8 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1101449-TSM2301CX RF |
| Product Name | OEM Parts - OEM Parts (T - Z) - TSM2301CX RF |