Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1114720-TSM2301ACX RFG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.8A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 4.5nC @ 4.5V
Max Input Capacitance: 480pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 130 mOhm @ 2.8A, 4.5V
Alternative Parts (Cross-Reference): DMG2301U-7; AO3423; AO3423L;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
MOSFET P-CHANNEL 20V 2.8A SOT23
| Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1114720-TSM2301ACX RFG | TSM2301ACX RFG | TSM2301ACX RFG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2301ACX RFG | MOSFET | Single FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel; P-Channel | |
| V(BR)DSS | 20 volts | 20 volts | |
| PD | 700 milliwatts | 700 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |