Taiwan Semiconductor Manufacturing Company, Ltd. MOSFET TSM220NB06LCR RLG

Description
MOSFET 60V 35A 22mOhm N-Chan Pwr MOSFET
Description
MOSFET 60V 35A 22mOhm N-Chan Pwr MOSFET
Datasheet
Datasheet Summary
Powered by GS/AI

N-Channel Power MOSFET for BLDC motor control, battery management, and DC-DC conversion, packaged in PDFN56 with a 1 in² 2 oz copper pad mounting. It operates at 60 V drain-source voltage, handles 35 A continuous drain current, and has a maximum on-state resistance of 22 mΩ at 10 V gate-source voltage. The device supports 175 °C junction temperature, has a gate charge of 12 nC at 4.5 V, and complies with RoHS and halogen-free IEC 61249-2-21 standards. Thermal resistance is 2.2 °C/W junction-to-case and 48 °C/W junction-to-ambient.

Datasheet Summary
Powered by GS/AI

N-Channel Power MOSFET for BLDC motor control, battery management, and DC-DC conversion, packaged in PDFN56 with a 1 in² 2 oz copper pad mounting. It operates at 60 V drain-source voltage, handles 35 A continuous drain current, and has a maximum on-state resistance of 22 mΩ at 10 V gate-source voltage. The device supports 175 °C junction temperature, has a gate charge of 12 nC at 4.5 V, and complies with RoHS and halogen-free IEC 61249-2-21 standards. Thermal resistance is 2.2 °C/W junction-to-case and 48 °C/W junction-to-ambient.

Suppliers

Company
Product
Description
Supplier Links
MOSFET 60V 35A 22mOhm N-Chan Pwr MOSFET

MOSFET 60V 35A 22mOhm N-Chan Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TSM220NB06LCR RLG
Product Name MOSFET
Unlock Full Specs
to access all available technical data