Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays TSM200N03DPQ33

Description
Win Source Part Number: 1380161-TSM200N03DPQ 33 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 31 pct. Mfr: Taiwan Semiconductor Corporation Product Status: Active Package / Case: 8-PowerWDFN Supplier Device Package: 8-PDFN (3x3) Base Product Number: TSM200 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 20A (Tc) Rds On (Max) @ Id, Vgs: 20mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 4.1nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 345pF @ 25V FET Feature: Standard Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 20W (Tc) Configuration: 2 N-Channel
Request a Quote Datasheet
Description
Win Source Part Number: 1380161-TSM200N03DPQ 33 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 31 pct. Mfr: Taiwan Semiconductor Corporation Product Status: Active Package / Case: 8-PowerWDFN Supplier Device Package: 8-PDFN (3x3) Base Product Number: TSM200 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 20A (Tc) Rds On (Max) @ Id, Vgs: 20mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 4.1nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 345pF @ 25V FET Feature: Standard Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 20W (Tc) Configuration: 2 N-Channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays - 1380161-TSM200N03DPQ33 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
1380161-TSM200N03DPQ33
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 1380161-TSM200N03DPQ33
Win Source Part Number: 1380161-TSM200N03DPQ 33 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 31 pct. Mfr: Taiwan Semiconductor Corporation Product Status: Active Package / Case: 8-PowerWDFN Supplier Device Package: 8-PDFN (3x3) Base Product Number: TSM200 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 20A (Tc) Rds On (Max) @ Id, Vgs: 20mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 4.1nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 345pF @ 25V FET Feature: Standard Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 20W (Tc) Configuration: 2 N-Channel

Win Source Part Number: 1380161-TSM200N03DPQ33
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 31 pct.
Mfr: Taiwan Semiconductor Corporation
Product Status: Active
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-PDFN (3x3)
Base Product Number: TSM200
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 20A (Tc)
Rds On (Max) @ Id, Vgs: 20mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 4.1nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 345pF @ 25V
FET Feature: Standard
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 20W (Tc)
Configuration: 2 N-Channel

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TSM200N03DPQ33
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TSM200N03DPQ33
MOSFET 2N-CH 30V 20A 8DFN

MOSFET 2N-CH 30V 20A 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1380161-TSM200N03DPQ33 TSM200N03DPQ33
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF1324S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers