Taiwan Semiconductor Manufacturing Company, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM1N45CT A3G TSM1N45CT A3G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 901355-TSM1N45CT A3G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 450 V 500mA (Tc) 2W (Tc) Through Hole TO-92 Package: Cut Tape (CT), Tape & Box (TB) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-92 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: TSM1N45CTA3GDKRINACT IVE, TSM1N45CT B0GCT, TSM1N45CT B0GDKRINACTIVE-ND, TSM1N45CTA3GTB, TSM1N45CTA3GCT, TSM1N45CTA3GCTINACTI VE, TSM1N45CT A3GDKRINACTIVE-ND, TSM1N45CT B0GDKR-ND, TSM1N45CT A3GCT-ND, TSM1N45CT A3GCT, TSM1N45CT A3GTB, TSM1N45CT A3GTB-ND, TSM1N45CT B0GCTINACTIVE-ND, TSM1N45CT B0GDKR, TSM1N45CT A3GCTINACTIVE-ND, TSM1N45CT B0GCT-ND
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 901355-TSM1N45CT A3G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 450 V 500mA (Tc) 2W (Tc) Through Hole TO-92 Package: Cut Tape (CT), Tape & Box (TB) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-92 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: TSM1N45CTA3GDKRINACT IVE, TSM1N45CT B0GCT, TSM1N45CT B0GDKRINACTIVE-ND, TSM1N45CTA3GTB, TSM1N45CTA3GCT, TSM1N45CTA3GCTINACTI VE, TSM1N45CT A3GDKRINACTIVE-ND, TSM1N45CT B0GDKR-ND, TSM1N45CT A3GCT-ND, TSM1N45CT A3GCT, TSM1N45CT A3GTB, TSM1N45CT A3GTB-ND, TSM1N45CT B0GCTINACTIVE-ND, TSM1N45CT B0GDKR, TSM1N45CT A3GCTINACTIVE-ND, TSM1N45CT B0GCT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM1N45CT A3G - 901355-TSM1N45CT A3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM1N45CT A3G
901355-TSM1N45CT A3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM1N45CT A3G 901355-TSM1N45CT A3G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 901355-TSM1N45CT A3G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 450 V 500mA (Tc) 2W (Tc) Through Hole TO-92 Package: Cut Tape (CT), Tape & Box (TB) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-92 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: TSM1N45CTA3GDKRINACT IVE, TSM1N45CT B0GCT, TSM1N45CT B0GDKRINACTIVE-ND, TSM1N45CTA3GTB, TSM1N45CTA3GCT, TSM1N45CTA3GCTINACTI VE, TSM1N45CT A3GDKRINACTIVE-ND, TSM1N45CT B0GDKR-ND, TSM1N45CT A3GCT-ND, TSM1N45CT A3GCT, TSM1N45CT A3GTB, TSM1N45CT A3GTB-ND, TSM1N45CT B0GCTINACTIVE-ND, TSM1N45CT B0GDKR, TSM1N45CT A3GCTINACTIVE-ND, TSM1N45CT B0GCT-ND

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 901355-TSM1N45CT A3G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 450 V 500mA (Tc) 2W (Tc) Through Hole TO-92
Package: Cut Tape (CT), Tape & Box (TB)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-92
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: TSM1N45CTA3GDKRINACTIVE, TSM1N45CT B0GCT, TSM1N45CT B0GDKRINACTIVE-ND, TSM1N45CTA3GTB, TSM1N45CTA3GCT, TSM1N45CTA3GCTINACTIVE, TSM1N45CT A3GDKRINACTIVE-ND, TSM1N45CT B0GDKR-ND, TSM1N45CT A3GCT-ND, TSM1N45CT A3GCT, TSM1N45CT A3GTB, TSM1N45CT A3GTB-ND, TSM1N45CT B0GCTINACTIVE-ND, TSM1N45CT B0GDKR, TSM1N45CT A3GCTINACTIVE-ND, TSM1N45CT B0GCT-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 901355-TSM1N45CT A3G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM1N45CT A3G
Polarity N-Channel
Unlock Full Specs
to access all available technical data