The TSM130NB06CR is an N-channel power MOSFET designed for applications such as BLDC motor control, battery power management, and DC-DC conversion. It is packaged in a PDFN56 case with a maximum junction temperature of 175°C. The device has a drain-source voltage rating of 60 V, a continuous drain current of 51 A at 25°C, and a maximum on-state resistance of 13 mΩ at 10 V gate-source voltage. It features a gate charge of 36 nC and complies with RoHS 2011/65/EU and WEEE 2002/96/EC directives. The thermal resistance from junction to case is 1.8 °C/W.
MOSFET 60V 51A 13mOhm N-Chan Pwr MOSFET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TSM130NB06CR RLG |
| Product Name | MOSFET |