Win Source Part Number: 1380159-TSM10NC65CF
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 51 pct.
Mfr: Taiwan Semiconductor Corporation
Package: Tube
Product Status: Active
Package / Case: TO-220-3 Full Pack
Supplier Device Package: ITO-220S
Base Product Number: TSM10
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 900mOhm @ 2A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V
Vgs (Max): ±30V
Input Capacitance (Ciss) (Max) @ Vds: 1650 pF @ 50 V
Power Dissipation (Max): 45W (Tc)
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
650V, 10A, SINGLE N-CHANNEL POWE
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | RF Transistors |
| Product Number | 1380159-TSM10NC65CF | TSM10NC65CF |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |