Taiwan Semiconductor Manufacturing Company, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM10N06CP ROG TSM10N06CP ROG

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1114709-TSM10N06CP ROG Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 10.5nC @ 4.5V Max Input Capacitance: 1100pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 65 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1114709-TSM10N06CP ROG Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 10.5nC @ 4.5V Max Input Capacitance: 1100pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 65 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM10N06CP ROG - 1114709-TSM10N06CP ROG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM10N06CP ROG
1114709-TSM10N06CP ROG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM10N06CP ROG 1114709-TSM10N06CP ROG
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1114709-TSM10N06CP ROG Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 10.5nC @ 4.5V Max Input Capacitance: 1100pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 65 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1114709-TSM10N06CP ROG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 10.5nC @ 4.5V
Max Input Capacitance: 1100pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 65 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1114709-TSM10N06CP ROG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM10N06CP ROG
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 45000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD13383F4 CSD13383F4 12-V N-Channel FemtoFET? MOSFET - CSD13383F4 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
IDSS 27000 milliamps
View Details
6 suppliers
Single FETs, MOSFETs - 448-AIMZA75R016M1HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers
60 V, 350 mA N-channel Trench MOSFET - 2N7002BKVL - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 350000 milliamps
View Details
9 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310704APCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers