-30, -34, SINGLE P-CHANNEL
-30, -34, SINGLE P-CHANNEL
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TSM085P03CS | TSM085P03CS |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Package Type | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154", 3.90mm Width) |
| Packing Method | Tape Reel; Tape & Reel (TR) | |
| Polarity | P-Channel; P-Channel | |
| Transistor Technology / Material | MOSFET (Metal Oxide) |