Win Source Part Number: 1383737-TSM042N03CS
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 4.2mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 7W (Tc)
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Gate Charge (Qg) (Max) @ Vgs: 24 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 2200 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
HTSUS: 8541.29.0095
Mfr: Taiwan Semiconductor
Base Product Number: TSM042
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
REACH Status: REACH Unaffected
Standard Package: 5,000 pcs
30V, 30A, SINGLE N-CHANNEL POWER
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | RF Transistors |
| Product Number | 1383737-TSM042N03CS | TSM042N03CS |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |