Win Source Part Number: 1380153-TSH253CX
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
Mfr: Taiwan Semiconductor Corporation
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Technology: Hall Effect
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Function: Omnipolar Switch
Polarization: North Pole, South Pole
Sensing Range: 6mT Trip, -6mT Release
Test Condition: 25°C
Voltage - Supply: 1.8V ~ 6V
Current - Supply (Max): 6mA
Current - Output (Max): 1mA
Output Type: Analog Voltage
HIGH SENSITIVITY OMNI-POLAR HALL
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1380153-TSH253CX | TSH253CX |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |