Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Arrays - TSF40H100C C0G TSF40H100C C0G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 901289-TSF40H100C C0G Features: Diode Array 1 Pair Common Cathode Schottky 100 V 20A Through Hole TO-220-3 Full Pack, Isolated Tab Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Package: Tube Mounting: Through Hole Family Name: TSF40 Categories: Discrete Semiconductor Products Case / Package: ITO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8541.10.0080 Other Part Number: TSF40H100CC0G, TSF40H100C C0G-ND
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 901289-TSF40H100C C0G Features: Diode Array 1 Pair Common Cathode Schottky 100 V 20A Through Hole TO-220-3 Full Pack, Isolated Tab Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Package: Tube Mounting: Through Hole Family Name: TSF40 Categories: Discrete Semiconductor Products Case / Package: ITO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8541.10.0080 Other Part Number: TSF40H100CC0G, TSF40H100C C0G-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - TSF40H100C C0G - 901289-TSF40H100C C0G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - TSF40H100C C0G
901289-TSF40H100C C0G
Diodes, Rectifiers - Arrays - TSF40H100C C0G 901289-TSF40H100C C0G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 901289-TSF40H100C C0G Features: Diode Array 1 Pair Common Cathode Schottky 100 V 20A Through Hole TO-220-3 Full Pack, Isolated Tab Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Package: Tube Mounting: Through Hole Family Name: TSF40 Categories: Discrete Semiconductor Products Case / Package: ITO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8541.10.0080 Other Part Number: TSF40H100CC0G, TSF40H100C C0G-ND

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 901289-TSF40H100C C0G
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 20A Through Hole TO-220-3 Full Pack, Isolated Tab
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Package: Tube
Mounting: Through Hole
Family Name: TSF40
Categories: Discrete Semiconductor Products
Case / Package: ITO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8541.10.0080
Other Part Number: TSF40H100CC0G, TSF40H100C C0G-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
TSF40H100C C0G
Schottky Diodes & Rectifiers TSF40H100C C0G
Schottky Diodes & Rectifiers Dual Trench schottky 40amp 100v

Schottky Diodes & Rectifiers Dual Trench schottky 40amp 100v

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diode Arrays Schottky Diodes
Product Number 901289-TSF40H100C C0G TSF40H100C C0G
Product Name Diodes, Rectifiers - Arrays - TSF40H100C C0G Schottky Diodes & Rectifiers
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 20A Through Hole TO-220-3 Full Pack, Isolated Tab
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B12,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: YA865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14422-1550DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Switching Diodes - 7513468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT23; Sot-23
View Details