Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1274700-TSF20U60C
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOT 60V 10A ITO220AB
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1274700-TSF20U60C | TSF20U60C |
| Product Name | Diodes, Rectifiers - Arrays - TSF20U60C | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky |