Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1274692-TSF10H45C
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 45V 5A ITO220AB
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1274692-TSF10H45C | TSF10H45C |
| Product Name | Diodes, Rectifiers - Arrays - TSF10H45C | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky |