Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Arrays - TSF10H100C TSF10H100C

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1274691-TSF10H100C Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1274691-TSF10H100C Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - TSF10H100C - 1274691-TSF10H100C - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - TSF10H100C
1274691-TSF10H100C
Diodes, Rectifiers - Arrays - TSF10H100C 1274691-TSF10H100C
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1274691-TSF10H100C Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1274691-TSF10H100C
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - TSF10H100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
TSF10H100C
Discrete Semiconductor Products - Diodes - Rectifiers TSF10H100C
DIODE ARR SCHOT 100V 5A ITO220AB

DIODE ARR SCHOT 100V 5A ITO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers
Product Number 1274691-TSF10H100C TSF10H100C
Product Name Diodes, Rectifiers - Arrays - TSF10H100C Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1221461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package Sot-26
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1325PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YA869C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7100 volts
View Details
General-purpose dual Schottky diode - BAS70-07S-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363
View Details
2 suppliers