Manufacturer: Taiwan Semiconductor
Win Source Part Number: 901288-TSD30H200CW MNG
Features: Diode Array Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Family Name: TSD30
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8541.10.0080
Other Part Number: TSD30H200CW MNGTR, TSD30H200CW MNGCT, TSD30H200CW MNGCT-ND, TSD30H200CW MNGDKR, TSD30H200CW MNGTR-ND, TSD30H200CW MNGDKR-ND, TSD30H200CWMNGCT, TSD30H200CWMNGTR, TSD30H200CWMNGDKR
Schottky Diodes & Rectifiers 30A 200V Trench Schottky
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes |
| Product Number | 901288-TSD30H200CW MNG | TSD30H200CW MNG |
| Product Name | Diodes, Rectifiers - Arrays - TSD30H200CW MNG | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Diode Array Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |