TSC5804DCP ROG is a high-voltage fast-switching NPN power transistor in a TO-252 (DPAK) package, rated for a collector-emitter voltage of 450 V and a collector-base voltage of 1050 V, with a continuous collector current of 5 A and a peak collector current of 8 A. It features a collector-emitter saturation voltage of up to 2.0 V at 3.5 A collector current and 1 A base current, and a maximum junction temperature of +150°C. The device is RoHS compliant, halogen-free, and meets moisture sensitivity level 3 per J-STD-020. Thermal resistance from junction to case is 2.78 °C/W. It is intended for use in electronic ballasts and switch-mode power supplies.
Bipolar Transistors - BJT High voltage fast Switching NPN Transistor with diode
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | TSC5804DCP ROG |
| Product Name | Bipolar Transistors - BJT |