Taiwan Semiconductor Manufacturing Company, Ltd. TRANSISTORS - Transistors (BJT) - Single - TSC5804DCHC5G TSC5804DCHC5G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 901284-TSC5804DCHC5G Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 450 V 5 A - 45 W Through Hole TO-251 (IPAK) Package: Tube Package: TO-251-3 Short Leads, IPak, TO-251AA Mounting: Through Hole Family Name: TSC5804 Categories: Discrete Semiconductor Products Case / Package: TO-251 (IPAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 901284-TSC5804DCHC5G Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 450 V 5 A - 45 W Through Hole TO-251 (IPAK) Package: Tube Package: TO-251-3 Short Leads, IPak, TO-251AA Mounting: Through Hole Family Name: TSC5804 Categories: Discrete Semiconductor Products Case / Package: TO-251 (IPAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - TSC5804DCHC5G - 901284-TSC5804DCHC5G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TSC5804DCHC5G
901284-TSC5804DCHC5G
TRANSISTORS - Transistors (BJT) - Single - TSC5804DCHC5G 901284-TSC5804DCHC5G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 901284-TSC5804DCHC5G Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 450 V 5 A - 45 W Through Hole TO-251 (IPAK) Package: Tube Package: TO-251-3 Short Leads, IPak, TO-251AA Mounting: Through Hole Family Name: TSC5804 Categories: Discrete Semiconductor Products Case / Package: TO-251 (IPAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 901284-TSC5804DCHC5G
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 450 V 5 A - 45 W Through Hole TO-251 (IPAK)
Package: Tube
Package: TO-251-3 Short Leads, IPak, TO-251AA
Mounting: Through Hole
Family Name: TSC5804
Categories: Discrete Semiconductor Products
Case / Package: TO-251 (IPAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TSC5804DCHC5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TSC5804DCHC5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TSC5804DCHC5G
TRANS NPN 450V 5A TO251

TRANS NPN 450V 5A TO251

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors
Product Number 901284-TSC5804DCHC5G TSC5804DCHC5G
Product Name TRANSISTORS - Transistors (BJT) - Single - TSC5804DCHC5G Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3; TO-251 (IPAK)
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data