Manufacturer: TSC America Inc.
Win Source Part Number: 771074-TSC5802DCP ROG
Operating Temperature Range: 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Power - Max: 30W
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-252, (D-Pak)
Current - Collector (Ic) (Maximum): 2.5A
Voltage - Collector Emitter Breakdown (Maximum): 450V
Current - Collector Cutoff (Maximum): 250μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 100mA, 5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Bipolar Transistors - BJT High voltage fast Switching NPN Transistor with diode
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 771074-TSC5802DCP ROG | TSC5802DCP ROG |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TSC5802DCP ROG | Bipolar Transistors - BJT |
| Polarity | NPN |