High voltage NPN transistor with integrated free-wheeling diode for half-bridge light ballast applications, packaged in TO-252 (DPAK) and supplied on 2.5kpcs per 13" reel. Rated for 400 V collector-emitter voltage, 700 V collector-base voltage, and 2 A continuous collector current. Features a collector-emitter saturation voltage of 1.1 V at 1 A collector current and 0.25 A base current, and a diode forward voltage drop of 1.4 V at 1 A. Maximum junction temperature is +150°C, with junction-to-case thermal resistance of 6.25°C/W. Halogen-free compliant and meets AEC-Q200 automotive qualification standards.
Bipolar Transistors - BJT High voltage NPN Transistor with diode
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | TSC5302DCP ROG |
| Product Name | Bipolar Transistors - BJT |