Taiwan Semiconductor Manufacturing Company, Ltd. Bipolar Transistors - BJT TSC2411CX

Description
Bipolar Transistors - BJT NPN Transistor
Description
Bipolar Transistors - BJT NPN Transistor
Datasheet
Datasheet Summary
Powered by GS/AI

TSC2411CX is an NPN bipolar transistor in SOT-23 package, designed for general-purpose switching and amplifier driver applications. It has a collector-emitter voltage rating of 40 V, collector-base voltage of 75 V, and continuous collector current of 600 mA. Power dissipation is rated at 225 mW, with an operating junction temperature range of -55 °C to +150 °C. The transistor features a DC current gain (hFE) of 82 to 390 at 150 mA collector current and a transition frequency of 300 MHz. Collector-emitter saturation voltage is 0.5 V maximum at 380 mA collector current and 10 mA base current. The package dimensions conform to SOT-23 standards, with a body width of 2.60 to 3.00 mm. The device is halogen-free and meets no specified industry standards beyond its electrical and thermal ratings.

Datasheet Summary
Powered by GS/AI

TSC2411CX is an NPN bipolar transistor in SOT-23 package, designed for general-purpose switching and amplifier driver applications. It has a collector-emitter voltage rating of 40 V, collector-base voltage of 75 V, and continuous collector current of 600 mA. Power dissipation is rated at 225 mW, with an operating junction temperature range of -55 °C to +150 °C. The transistor features a DC current gain (hFE) of 82 to 390 at 150 mA collector current and a transition frequency of 300 MHz. Collector-emitter saturation voltage is 0.5 V maximum at 380 mA collector current and 10 mA base current. The package dimensions conform to SOT-23 standards, with a body width of 2.60 to 3.00 mm. The device is halogen-free and meets no specified industry standards beyond its electrical and thermal ratings.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
TSC2411CX
Bipolar Transistors - BJT TSC2411CX
Bipolar Transistors - BJT NPN Transistor

Bipolar Transistors - BJT NPN Transistor

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number TSC2411CX
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807K-16-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
Bipolar Transistors - 1219943 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45V 0.1A Bipolar Transistor - 276-BC857BWH6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
3 suppliers