The TSB772CK is a PNP bipolar transistor designed for power supply and low-speed switching applications. It is packaged in a TO-126 case with a maximum collector current of -3 A and a collector-emitter voltage rating of -30 V. The collector-emitter saturation voltage is -0.3 V at -2 A collector current and -200 mA base current. The device has a DC current gain (hFE) range of 100 to 500 at -2 V collector-emitter voltage and -1 A collector current, and a transition frequency of 80 MHz. Thermal resistance from junction to case is 6.25 °C/W. It complies with RoHS 2011/65/EU and IEC 61249-2-21 halogen-free standards. Operating junction and storage temperature range is -55 to +150 °C.
Bipolar Transistors - BJT PNP Transistor
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | TSB772CK |
| Product Name | Bipolar Transistors - BJT |