Taiwan Semiconductor Manufacturing Company, Ltd. TRANSISTORS - Transistors (BJT) - Single - TSB772CK C0G TSB772CK C0G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 901276-TSB772CK C0G Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 30 V 3 A 80MHz 10 W Through Hole TO-126 Package: Tube Package: TO-225AA, TO-126-3 Mounting: Through Hole Part Status: Not For New Designs Family Name: TSB772 Categories: Discrete Semiconductor Products Case / Package: TO-126 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: TSB772CK C0G-ND, TSB772CKC0G
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 901276-TSB772CK C0G Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 30 V 3 A 80MHz 10 W Through Hole TO-126 Package: Tube Package: TO-225AA, TO-126-3 Mounting: Through Hole Part Status: Not For New Designs Family Name: TSB772 Categories: Discrete Semiconductor Products Case / Package: TO-126 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: TSB772CK C0G-ND, TSB772CKC0G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - TSB772CK C0G - 901276-TSB772CK C0G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TSB772CK C0G
901276-TSB772CK C0G
TRANSISTORS - Transistors (BJT) - Single - TSB772CK C0G 901276-TSB772CK C0G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 901276-TSB772CK C0G Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 30 V 3 A 80MHz 10 W Through Hole TO-126 Package: Tube Package: TO-225AA, TO-126-3 Mounting: Through Hole Part Status: Not For New Designs Family Name: TSB772 Categories: Discrete Semiconductor Products Case / Package: TO-126 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: TSB772CK C0G-ND, TSB772CKC0G

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 901276-TSB772CK C0G
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 30 V 3 A 80MHz 10 W Through Hole TO-126
Package: Tube
Package: TO-225AA, TO-126-3
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: TSB772
Categories: Discrete Semiconductor Products
Case / Package: TO-126
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Other Part Number: TSB772CK C0G-ND, TSB772CKC0G

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 901276-TSB772CK C0G
Product Name TRANSISTORS - Transistors (BJT) - Single - TSB772CK C0G
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIKB50N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
5 suppliers
400 Watt, 48 Volt, 1.8 - 2.2 GHz GaN RF Power Transistor - QPD2195 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19.1 dB
View Details