TSA884CX RF is a PNP silicon planar high voltage transistor in an SOT-23 package, suited for applications requiring high collector-base and collector-emitter breakdown voltages up to -500 V and a collector current of -150 mA. It has a maximum total power dissipation of 0.3 W and operates within a junction temperature range of -55 to +150 °C. The device features a collector-emitter saturation voltage of up to -0.5 V at -50 mA collector current and -10 mA base current, and a DC current gain ranging from 80 to 300 at -50 mA collector current. The SOT-23 package dimensions are 2.60 to 3.00 mm in width and 1.40 to 1.70 mm in thickness. The part is halogen-free and supplied in 3,000-piece 7-inch reels.
Bipolar Transistors - BJT PNP Transistor
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | TSA884CX RF |
| Product Name | Bipolar Transistors - BJT |